Essentra Components Cable Clamps - U, Adhesive Mount UC-2-RT

Description
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application
Request a Quote Datasheet
Description
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - U, Adhesive Mount - UC-2-RT - Essentra Components
Erie, PA, USA
Cable Clamps - U, Adhesive Mount
UC-2-RT
Cable Clamps - U, Adhesive Mount UC-2-RT
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application

Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application

Supplier's Site
Cable Supports and Fasteners - RPC5324-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5324-ND
Cable Supports and Fasteners RPC5324-ND
"Cable Clip, U-Type Black Adhesive 0.125"" (3.18mm)"

"Cable Clip, U-Type Black Adhesive 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Black, 30.9Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4710 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Black, 30.9Mm; Cable Clamp / Clip Type Essentra Components
66AJ4710
Cable Clamp, Pvc, Black, 30.9Mm; Cable Clamp / Clip Type Essentra Components 66AJ4710
CABLE CLAMP, PVC, BLACK, 30.9MM; Cable Clamp / Clip Type:U-Type Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:30.9mm; External Width:15.9mmRoHS Compliant: Yes

CABLE CLAMP, PVC, BLACK, 30.9MM; Cable Clamp / Clip Type:U-Type Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:30.9mm; External Width:15.9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number UC-2-RT RPC5324-ND 66AJ4710
Product Name Cable Clamps - U, Adhesive Mount Cable Supports and Fasteners Cable Clamp, Pvc, Black, 30.9Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Cable Clips & Clamps - 102592 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material Polyamide 66
View Details