"Cable Clip, Wire Saddle Natural Push In 0.280"" L x 0.190"" H (7.11mm x 4.83mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 16.6MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.6mm; Height:8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1294-ND | 66AJ4898 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 16.6Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |