"Cable Clip, Spring Black Fastener 0.370"" (9.40mm)"
CABLE CLAMP, NYLON 6.6, BLACK, 33.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:33.3mm; Height:7.4mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1873-ND | 66AJ4683 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Black, 33.3Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Polyoxymethylene (POM) |