Cable Clip, Twist Lock Natural
TWIST LOCK CABLE TIE, L-21.6MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:21.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:4.8mm; Cable Tie Type:Kurly/Twist Lock; Product Range:TT Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | RPC6235-ND | 66AJ4709 |
| Product Name | Cable Supports and Fasteners | Twist Lock Cable Tie, L-21.6Mm, Natural; Cable Tie Material Essentra Components |
| Length | 0.8504 inch (21.6 mm) |