Essentra Components Cable Supports and Fasteners XRC4-TH01

Description
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail
Request a Quote Datasheet
Description
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6272-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6272-ND
Cable Supports and Fasteners RPC6272-ND
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail

Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail

Buy Now Datasheet
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components - 66AJ4975 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components
66AJ4975
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components 66AJ4975
CABLE CLAMP, GLASS FILLED NYLON 6.6, NAT; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:3.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes

CABLE CLAMP, GLASS FILLED NYLON 6.6, NAT; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:3.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6272-ND 66AJ4975
Product Name Cable Supports and Fasteners Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 102551 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Polyamide 66
View Details