CABLE CLAMP, NYLON 6.6, NATURAL, 10.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.2mm; Height:16.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 66AJ4887 |
| Product Name | Cable Clamp, Nylon 6.6, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components |