Essentra Components Cable Supports and Fasteners WTLH90-300-6-01

Description
"Cable Clip, Twist Lock Natural Fastener 0.140"" ~ 0.480"" (3.56mm ~ 12.19mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fastener 0.140"" ~ 0.480"" (3.56mm ~ 12.19mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5445-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5445-ND
Cable Supports and Fasteners RPC5445-ND
"Cable Clip, Twist Lock Natural Fastener 0.140"" ~ 0.480"" (3.56mm ~ 12.19mm)"

"Cable Clip, Twist Lock Natural Fastener 0.140"" ~ 0.480"" (3.56mm ~ 12.19mm)"

Buy Now Datasheet
Cable Tie, Kurly/twist Lock, Natural; Cable Tie Material Essentra Components - 66AJ4959 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Kurly/twist Lock, Natural; Cable Tie Material Essentra Components
66AJ4959
Cable Tie, Kurly/twist Lock, Natural; Cable Tie Material Essentra Components 66AJ4959
CABLE TIE, KURLY/TWIST LOCK, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:12.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:WTLH90 Series RoHS Compliant: Yes

CABLE TIE, KURLY/TWIST LOCK, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:12.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:WTLH90 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number RPC5445-ND 66AJ4959
Product Name Cable Supports and Fasteners Cable Tie, Kurly/twist Lock, Natural; Cable Tie Material Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details