The hinged locking top means that wires are held in place securely. They have the added feature of being removable, so that you can take the fixing out and replace whenever required.
"Cable Clip, Wire Saddle Natural Arrowhead, Releasable 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 16.76MM; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Width:5.08mmRoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WSLTRA-1-01 | WSLTRA-1-01-ND | 66AJ4957 |
| Product Name | Wire Saddle - Hinged Locking Top, Removable | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 16.76Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |