Essentra Components Flat Cable Clamp - Snap In, Hinged, Tension TFCCA-15-01

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Snap In, Hinged, Tension - TFCCA-15-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Snap In, Hinged, Tension
TFCCA-15-01
Flat Cable Clamp - Snap In, Hinged, Tension TFCCA-15-01
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable

For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge and have additional tension which provides a strong clamp on a flat cable

Supplier's Site
Cable Supports and Fasteners - RPC2133-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2133-ND
Cable Supports and Fasteners RPC2133-ND
"Cable Clip, Flat Natural Arrowhead, Winged 0.570"" (14.48mm)"

"Cable Clip, Flat Natural Arrowhead, Winged 0.570"" (14.48mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 14.5; Cable Clamp / Clip Type Essentra Components - 66AJ4685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 14.5; Cable Clamp / Clip Type Essentra Components
66AJ4685
Cable Clamp, Nylon 6.6, Natural, 14.5; Cable Clamp / Clip Type Essentra Components 66AJ4685
CABLE CLAMP, NYLON 6.6, NATURAL, 14.5; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.5mm; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 14.5; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.5mm; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number TFCCA-15-01 RPC2133-ND 66AJ4685
Product Name Flat Cable Clamp - Snap In, Hinged, Tension Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 14.5; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details