Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail
CABLE CLAMP, GLASS FILLED NYLON 6.6, NAT; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:8.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC6270-ND | 66AJ4972 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |