Essentra Components Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable VCC-83028

Description
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution
Request a Quote Datasheet
Description
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable - VCC-83028 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable
VCC-83028
Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable VCC-83028
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution

Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution

Supplier's Site
Cable Supports and Fasteners - RPC2146-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2146-ND
Cable Supports and Fasteners RPC2146-ND
"Cable Clip, Bendable Black Fastener 0.224"" (5.69mm)"

"Cable Clip, Bendable Black Fastener 0.224"" (5.69mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components - 86AH1119 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components
86AH1119
Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components 86AH1119
SCREW MOUNT CABLE CLAMP, BLK, PVC/STEEL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.22"; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:Black; External Length:1.1" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, PVC/STEEL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.22"; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:Black; External Length:1.1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number VCC-83028 RPC2146-ND 86AH1119
Product Name Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components
Material Steel; Soft Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 479566 - RS Components, Ltd.
Specs
Type Bunny clip
Diameter 0.402 inch (10.2 mm)
Material Nylon 66
View Details
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details