"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.380"" H (11.13mm x 9.65mm)"
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:PUSH MOUNT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:15.9MM; EXTERNAL WIDTH:5.6MM; HEIGHT:18MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1721-ND | 28AH1326 |
| Product Name | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |