Essentra Components Cable Clamps - Screw Mount, U Style VM-1002

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - VM-1002 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
VM-1002
Cable Clamps - Screw Mount, U Style VM-1002
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1146-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1146-ND
Cable Supports and Fasteners RPC1146-ND
"Cable Clip, U-Type Black Fastener 0.375"" (9.53mm)"

"Cable Clip, U-Type Black Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 13.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 13.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4742
Cable Clamp, Nylon 6.6, Black, 13.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4742
CABLE CLAMP, NYLON 6.6, BLACK, 13.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:13.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 13.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:13.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number VM-1002 RPC1146-ND 66AJ4742
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 13.7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data