Essentra Components Cable Supports and Fasteners WWS-A-3-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.800"" L x 0.850"" H (20.32mm x 21.59mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.800"" L x 0.850"" H (20.32mm x 21.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3284-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3284-ND
Cable Supports and Fasteners RPC3284-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.800"" L x 0.850"" H (20.32mm x 21.59mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.800"" L x 0.850"" H (20.32mm x 21.59mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 23.6Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 23.6Mm; Cable Clamp / Clip Type Essentra Components
66AJ4963
Cable Clamp, Nylon 6.6, Natural, 23.6Mm; Cable Clamp / Clip Type Essentra Components 66AJ4963
CABLE CLAMP, NYLON 6.6, NATURAL, 23.6MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:23.6mm; Height:28.5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 23.6MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:23.6mm; Height:28.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3284-ND 66AJ4963
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 23.6Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details