Essentra Components Cable Supports and Fasteners WSBH-3-01

Description
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.790"" H (11.13mm x 20.07mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.790"" H (11.13mm x 20.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1887-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1887-ND
Cable Supports and Fasteners RPC1887-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.790"" H (11.13mm x 20.07mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.790"" H (11.13mm x 20.07mm)"

Buy Now Datasheet
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4925 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4925
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4925
CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1887-ND 66AJ4925
Product Name Cable Supports and Fasteners Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details