"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.440"" L x 0.190"" H (11.18mm x 4.83mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 15.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; Height:13mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5406-ND | 66AJ4918 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 15.3Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |