Essentra Components Cable Supports and Fasteners SMWS-1-19

Description
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.160"" H (4.32mm x 4.06mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.160"" H (4.32mm x 4.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC2097-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2097-ND
Cable Supports and Fasteners RPC2097-ND
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.160"" H (4.32mm x 4.06mm)"

"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.160"" H (4.32mm x 4.06mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 6.9Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 6.9Mm; Cable Clamp / Clip Type Essentra Components
66AJ4614
Cable Clamp, Nylon, Natural, 6.9Mm; Cable Clamp / Clip Type Essentra Components 66AJ4614
CABLE CLAMP, NYLON, NATURAL, 6.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:6.9mm; External Width:1.9mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 6.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:6.9mm; External Width:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC2097-ND 66AJ4614
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 6.9Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Spring Clips - 1753578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details