"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.470"" L x 0.470"" H (11.94mm x 11.94mm)"
CABLE CLAMP, NYLON, NATURAL, 18.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:18.4mm; External Width:3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5420-ND | 66AJ4889 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 18.4Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |