Essentra Components Cable Clamps - Plug In, Split SRC-8-01

Description
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6
Request a Quote Datasheet
Description
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Split - SRC-8-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Split
SRC-8-01
Cable Clamps - Plug In, Split SRC-8-01
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6

Split design that allows bundles to be loaded by separating the clip at the base
The bundle is held securely in place; removable only by removing the clip from the blind side
Fins at the base provide added stability
Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - RPC3237-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3237-ND
Cable Supports and Fasteners RPC3237-ND
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.500"" (12.70mm)"

"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4638 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4638
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4638
CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number SRC-8-01 RPC3237-ND 66AJ4638
Product Name Cable Clamps - Plug In, Split Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2682699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details