Essentra Components Wire Saddle - Hinged Locking Top, Quarter Turn WSLT-9-03-2-01

Description
The hinged locking top means that wires are held in place securely. The Wire Saddles lock into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.
Request a Quote Datasheet
Description
The hinged locking top means that wires are held in place securely. The Wire Saddles lock into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Hinged Locking Top, Quarter Turn - WSLT-9-03-2-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Hinged Locking Top, Quarter Turn
WSLT-9-03-2-01
Wire Saddle - Hinged Locking Top, Quarter Turn WSLT-9-03-2-01
The hinged locking top means that wires are held in place securely. The Wire Saddles lock into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.

The hinged locking top means that wires are held in place securely. The Wire Saddles lock into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.

Supplier's Site
Cable Supports and Fasteners - RPC5440-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5440-ND
Cable Supports and Fasteners RPC5440-ND
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.640"" L x 0.560"" H (16.26mm x 14.22mm)"

"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.640"" L x 0.560"" H (16.26mm x 14.22mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4950 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4950
Cable Clamp, Nylon 6.6, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4950
CABLE CLAMP, NYLON 6.6, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WSLT-9-03-2-01 RPC5440-ND 66AJ4950
Product Name Wire Saddle - Hinged Locking Top, Quarter Turn Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2196412 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details