Essentra Components Cable Clamps - Screw Mount, U Style V-1028

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1028 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1028
Cable Clamps - Screw Mount, U Style V-1028
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC2144-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2144-ND
Cable Supports and Fasteners RPC2144-ND
"Cable Clip, U-Type Black Fastener 1.750"" (44.45mm)"

"Cable Clip, U-Type Black Fastener 1.750"" (44.45mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 1.75, Pvc; Cable Clamp / Clip Type Essentra Components - 66AJ4731 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 1.75, Pvc; Cable Clamp / Clip Type Essentra Components
66AJ4731
Screw Mount Cable Clamp, Blk, 1.75, Pvc; Cable Clamp / Clip Type Essentra Components 66AJ4731
SCREW MOUNT CABLE CLAMP, BLK, 1.75", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.75"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:1.75" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 1.75", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.75"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:1.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1028 RPC2144-ND 66AJ4731
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 1.75, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details