Essentra Components Wire Saddle - Non Locking, Fir Tree mount WSBH-4-01

Description
These wire saddles have a fir tree mount fixing and are non-locking, meaning that your wires can be removed and replaced easily.
Request a Quote Datasheet
Description
These wire saddles have a fir tree mount fixing and are non-locking, meaning that your wires can be removed and replaced easily.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Non Locking, Fir Tree mount - WSBH-4-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Non Locking, Fir Tree mount
WSBH-4-01
Wire Saddle - Non Locking, Fir Tree mount WSBH-4-01
These wire saddles have a fir tree mount fixing and are non-locking, meaning that your wires can be removed and replaced easily.

These wire saddles have a fir tree mount fixing and are non-locking, meaning that your wires can be removed and replaced easily.

Supplier's Site
Cable Supports and Fasteners - RPC5430-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5430-ND
Cable Supports and Fasteners RPC5430-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 1.110"" H (11.13mm x 28.19mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 1.110"" H (11.13mm x 28.19mm)"

Buy Now Datasheet
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4926 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4926
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4926
CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WSBH-4-01 RPC5430-ND 66AJ4926
Product Name Wire Saddle - Non Locking, Fir Tree mount Cable Supports and Fasteners Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2269022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
View Details