Essentra Components Cable Supports and Fasteners WSBH-2-01

Description
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.440"" H (11.13mm x 11.18mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.440"" H (11.13mm x 11.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1886-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1886-ND
Cable Supports and Fasteners RPC1886-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.440"" H (11.13mm x 11.18mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 0.440"" H (11.13mm x 11.18mm)"

Buy Now Datasheet
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4924 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4924
Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4924
CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1886-ND 66AJ4924
Product Name Cable Supports and Fasteners Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 479566 - RS Components, Ltd.
Specs
Type Bunny clip
Diameter 0.402 inch (10.2 mm)
Material Nylon 66
View Details
Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers