Essentra Components Cable Supports and Fasteners WSLT-03-3-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.710"" L x 0.850"" H (18.03mm x 21.59mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.710"" L x 0.850"" H (18.03mm x 21.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5436-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5436-ND
Cable Supports and Fasteners RPC5436-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.710"" L x 0.850"" H (18.03mm x 21.59mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.710"" L x 0.850"" H (18.03mm x 21.59mm)"

Buy Now Datasheet
Cable Clamp, 24.1Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4943 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 24.1Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4943
Cable Clamp, 24.1Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4943
CABLE CLAMP, 24.1MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.1mm RoHS Compliant: Yes

CABLE CLAMP, 24.1MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5436-ND 66AJ4943
Product Name Cable Supports and Fasteners Cable Clamp, 24.1Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Polyethylene
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details