Essentra Components Wire Saddle - Adhesive Mount, Side Entry WS-SE-B-1-01A

Description
These wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation.
Request a Quote Datasheet
Description
These wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Adhesive Mount, Side Entry - WS-SE-B-1-01A - Essentra Components
Erie, PA, USA
Wire Saddle - Adhesive Mount, Side Entry
WS-SE-B-1-01A
Wire Saddle - Adhesive Mount, Side Entry WS-SE-B-1-01A
These wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation.

These wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC1884-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1884-ND
Cable Supports and Fasteners RPC1884-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.400"" L x 0.220"" H (10.16mm x 5.59mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.400"" L x 0.220"" H (10.16mm x 5.59mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4891 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components
66AJ4891
Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components 66AJ4891
CABLE CLAMP, NYLON 6.6, NATURAL, 15.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; Height:11.4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; Height:11.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WS-SE-B-1-01A RPC1884-ND 66AJ4891
Product Name Wire Saddle - Adhesive Mount, Side Entry Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip; Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers