Essentra Components Cable Supports and Fasteners WSLT-01A-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5432-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5432-ND
Cable Supports and Fasteners RPC5432-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4936
Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4936
CABLE CLAMP, NYLON, NATURAL, 16.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16.8mm; External Width:5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 16.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16.8mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5432-ND 66AJ4936
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Cable Clips & Clamps - 233629 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.098 inch (2.5 mm)
Material Pe
View Details