Essentra Components Cable Supports and Fasteners SHR-C4

Description
"Cable Clip, C-Type Black Arrowhead 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Arrowhead 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - SHR-C4-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SHR-C4-ND
Cable Supports and Fasteners SHR-C4-ND
"Cable Clip, C-Type Black Arrowhead 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

"Cable Clip, C-Type Black Arrowhead 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4579 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components
66AJ4579
Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components 66AJ4579
CABLE CLAMP, NYLON 6.6, BLACK, -999MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:49.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, -999MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:49.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number SHR-C4-ND 66AJ4579
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2138536 - RS Components, Ltd.
Specs
Diameter 0.504 inch (12.8 mm)
Material Nylon
View Details