The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive flexible base is ideal for surfaces that may be uneven or curved.
"Cable Clip, Twist Lock Natural Adhesive 0.400"" ~ 0.500"" (10.16mm ~ 12.70mm)"
CABLE TIE, 0.5", TWIST LOCK, NAT, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.27"; Cable Tie Width:1"; Cable Bundle Diameter Max:0.5"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLFB Series RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Cable Ties |
| Product Number | TLFB-450-01A1 | TLFB-450-01A1-ND | 66AJ4695 |
| Product Name | Twist Ties - Adhesive Mount,Ball Ends,Flexible Base | Cable Supports and Fasteners | Cable Tie, 0.5, Twist Lock, Nat, Pa 6.6; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |