"Cable Clip, Wire Saddle Natural Arrowhead 0.220"" L x 0.160"" H (5.59mm x 4.06mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 15.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.1mm; External Width:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5424-ND | 66AJ4896 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 15.1Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |