Essentra Components Cable Supports and Fasteners WS-A-3-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5415-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5415-ND
Cable Supports and Fasteners RPC5415-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"

Buy Now Datasheet
Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4881 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4881
Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4881
CABLE CLAMP, 15.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm RoHS Compliant: Yes

CABLE CLAMP, 15.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5415-ND 66AJ4881
Product Name Cable Supports and Fasteners Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 404459 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Round clip
Diameter 0.160 inch (4.06 mm)
Material Nylon 66
View Details
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers