Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening
"Cable Clamp, P-Type Black, Silver Fastener 0.250"" (6.35mm)"
CABLE CLAMP, 6.4MM, STEEL, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.5mm; Height:- RoHS Compliant: Yes
CBL CLAMP P-TYPE FASTENER
| Essentra Components | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips | Cable Ties |
| Product Number | SPN-4 | RPC1408-ND | 86AH1033 | SPN-4 |
| Product Name | Cable Clamps - Screw Mount ,P Style, Steel, Rubber Cushion | Cable Supports and Fasteners | Cable Clamp, 6.4Mm, Steel, Black; Cable Clamp / Clip Type Essentra Components | Cable Supports and Fasteners |
| Material | Steel; Cold Rolled Steel | Steel |