Essentra Components Wire Saddle - Hinged Locking Top, Snap In WSLT-03-2-19

Description
The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation.
Request a Quote Datasheet
Description
The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Hinged Locking Top, Snap In - WSLT-03-2-19 - Essentra Components
Erie, PA, USA
Wire Saddle - Hinged Locking Top, Snap In
WSLT-03-2-19
Wire Saddle - Hinged Locking Top, Snap In WSLT-03-2-19
The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation.

The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation.

Supplier's Site
Cable Supports and Fasteners - RPC1291-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1291-ND
Cable Supports and Fasteners RPC1291-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.550"" H (16.26mm x 13.97mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.550"" H (16.26mm x 13.97mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4942 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4942
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4942
CABLE CLAMP, NYLON, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WSLT-03-2-19 RPC1291-ND 66AJ4942
Product Name Wire Saddle - Hinged Locking Top, Snap In Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers