Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening
"Cable Clamp, P-Type Black, Silver Fastener 1.000"" (25.40mm)"
SCREW MOUNT CABLE CLAMP, BLK, STEEL/TPE; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:Steel, Thermoplastic Elastomer; Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SPN-16 | RPC1868-ND | 86AH0050 |
| Product Name | Cable Clamps - Screw Mount ,P Style, Steel, Rubber Cushion | Cable Supports and Fasteners | Screw Mount Cable Clamp, Blk, Steel/tpe; Cable Clamp / Clip Type Essentra Components |
| Material | Steel; Cold Rolled Steel | Steel |