The hinged locking top means that wires are held in place securely. They have an adhesive base fixing for quick installation.
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.642"" L x 0.394"" H (16.31mm x 10.01mm)"
CABLE CLAMP, NYLON, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:-; Height:15.5mmRoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WSLTB-02A-19A | RPC5442-ND | 66AJ4955 |
| Product Name | Wire Saddle - Adhesive Mount,Hinged Locking Top | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip; Wire Saddle | Wire Saddle |