Essentra Components Cable Clamps - Screw Mount, U Style V-1002

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1002 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1002
Cable Clamps - Screw Mount, U Style V-1002
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1875-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1875-ND
Cable Supports and Fasteners RPC1875-ND
"Cable Clip, U-Type Black Fastener 0.380"" (9.65mm)"

"Cable Clip, U-Type Black Fastener 0.380"" (9.65mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 0.38, Pvc; Cable Clamp / Clip Type Essentra Components - 66AJ4722 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 0.38, Pvc; Cable Clamp / Clip Type Essentra Components
66AJ4722
Screw Mount Cable Clamp, Blk, 0.38, Pvc; Cable Clamp / Clip Type Essentra Components 66AJ4722
SCREW MOUNT CABLE CLAMP, BLK, 0.38", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.38"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 0.38", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.38"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1002 RPC1875-ND 66AJ4722
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 0.38, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Stainless Steel Edge Clip Cable Tie Platforms -  - PennEngineering®
Specs
Material Stainless Steel
View Details
Cable Clips & Clamps - 268011 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; hose clamp
Diameter 1.102 inch (28 mm)
Material PVC; PVC
View Details