Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution
"Cable Clip, Bendable Black Fastener 0.665"" (16.89mm)"
SCREW MOUNT CABLE CLAMP, BLK, PVC/STEEL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.66"; Cable Clamp / Clip Material:PVC (Polyvinylchloride),
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | VCC-83664 | RPC2147-ND | 66AJ4737 |
| Product Name | Cable Clamps - Screw Mount, Aluminum, Vinyl Coated, Adjustable | Cable Supports and Fasteners | Screw Mount Cable Clamp, Blk, Pvc/steel; Cable Clamp / Clip Type Essentra Components |
| Material | Steel; Soft Steel | Steel |