Essentra Components Twist Ties - Snap Mount,45° SKL45-250

Description
The Twist Ties have a 45° entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.
Request a Quote Datasheet
Description
The Twist Ties have a 45° entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Snap Mount,45° - SKL45-250 - Essentra Components
Erie, PA, USA
Twist Ties - Snap Mount,45°
SKL45-250
Twist Ties - Snap Mount,45° SKL45-250
The Twist Ties have a 45° entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.

The Twist Ties have a 45° entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.

Supplier's Site
Cable Supports and Fasteners - SKL45-250-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SKL45-250-ND
Cable Supports and Fasteners SKL45-250-ND
"Cable Clip, Twist Lock Natural Arrowhead, Winged 0.150"" ~ 0.250"" (3.81mm ~ 6.35mm)"

"Cable Clip, Twist Lock Natural Arrowhead, Winged 0.150"" ~ 0.250"" (3.81mm ~ 6.35mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ4581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ4581
Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ4581
CABLE TIE, TWIST LOCK, 0.25", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.31"; Cable Tie Width:-; Cable Bundle Diameter Max:0.25"; Cable Tie Type:Kurly/Twist Lock; Product Range:SKL Series RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.25", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.31"; Cable Tie Width:-; Cable Bundle Diameter Max:0.25"; Cable Tie Type:Kurly/Twist Lock; Product Range:SKL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number SKL45-250 SKL45-250-ND 66AJ4581
Product Name Twist Ties - Snap Mount,45° Cable Supports and Fasteners Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 1792896 - RS Components, Ltd.
Specs
Diameter 0.610 inch (15.5 mm)
Material PVC; Polyvinyl Chloride
View Details