The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.
"Cable Clip, Twist Lock Natural Arrowhead, Winged 0.701"" ~ 0.799"" (17.81mm ~ 20.29mm)"
CABLE TIE, PA66, L-49.5MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:49.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Cable Ties |
| Product Number | STL-1-750-8-01 | STL-1-750-8-01-ND | 66AJ4659 |
| Product Name | Twist Ties - Snap Mount | Cable Supports and Fasteners | Cable Tie, Pa66, L-49.5Mm, Natural; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |