Essentra Components Cable Clamps - Screw Mount, U Style VM-1007

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - VM-1007 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
VM-1007
Cable Clamps - Screw Mount, U Style VM-1007
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1456-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1456-ND
Cable Supports and Fasteners RPC1456-ND
"Cable Clip, U-Type Black Fastener 0.688"" (17.48mm)"

"Cable Clip, U-Type Black Fastener 0.688"" (17.48mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 20.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 20.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4744
Cable Clamp, Nylon 6.6, Black, 20.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4744
CABLE CLAMP, NYLON 6.6, BLACK, 20.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20.8mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 20.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number VM-1007 RPC1456-ND 66AJ4744
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 20.8Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details