"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.530"" L x 0.140"" H (13.46mm x 3.56mm)"
CABLE CLAMP, NYLON, NATURAL, 19.6MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19.6mm; External Width:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC2162-ND | 66AJ4938 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 19.6Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |