Essentra Components Cable Supports and Fasteners WCA004A

Description
"Cable Clip, C-Type Natural Adhesive 0.580"" L x 0.220"" H (14.73mm x 5.59mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Adhesive 0.580"" L x 0.220"" H (14.73mm x 5.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6240-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6240-ND
Cable Supports and Fasteners RPC6240-ND
"Cable Clip, C-Type Natural Adhesive 0.580"" L x 0.220"" H (14.73mm x 5.59mm)"

"Cable Clip, C-Type Natural Adhesive 0.580"" L x 0.220"" H (14.73mm x 5.59mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4754 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components
66AJ4754
Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components 66AJ4754
CABLE CLAMP, NYLON 6.6, NATURAL, 27MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:27mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 27MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6240-ND 66AJ4754
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 233641 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.457 inch (11.6 mm)
Material Pe
View Details