Essentra Components Wire Saddle - Non Locking, Snap In, Quarter Turn WS-9-3-01

Description
Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.
Request a Quote Datasheet
Description
Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Non Locking, Snap In, Quarter Turn - WS-9-3-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Non Locking, Snap In, Quarter Turn
WS-9-3-01
Wire Saddle - Non Locking, Snap In, Quarter Turn WS-9-3-01
Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.

Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.

Supplier's Site
Cable Supports and Fasteners - RPC5408-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5408-ND
Cable Supports and Fasteners RPC5408-ND
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.440"" L x 0.750"" H (11.18mm x 19.05mm)"

"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.440"" L x 0.750"" H (11.18mm x 19.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4920 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4920
Cable Clamp, Nylon 6.6, Natural, 15.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4920
CABLE CLAMP, NYLON 6.6, NATURAL, 15.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; Height:26.9mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; Height:26.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WS-9-3-01 RPC5408-ND 66AJ4920
Product Name Wire Saddle - Non Locking, Snap In, Quarter Turn Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.3Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data