Essentra Components Cable Supports and Fasteners WSLT-9-01-2-01

Description
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.420"" L x 0.360"" H (10.67mm x 9.14mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.420"" L x 0.360"" H (10.67mm x 9.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3281-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3281-ND
Cable Supports and Fasteners RPC3281-ND
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.420"" L x 0.360"" H (10.67mm x 9.14mm)"

"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.420"" L x 0.360"" H (10.67mm x 9.14mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4947
Cable Clamp, Nylon 6.6, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4947
CABLE CLAMP, NYLON 6.6, NATURAL, 16.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.8mm; External Width:5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 16.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.8mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3281-ND 66AJ4947
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2662271 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details