Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
"Cable Clip, U-Type Black Fastener 1.000"" (25.40mm)"
CABLE CLAMP, NYLON 6.6, BLACK, 31.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.8mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | VM-1010 | RPC1147-ND | 66AJ4746 |
| Product Name | Cable Clamps - Screw Mount, U Style | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Black, 31.8Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |