Webbed Adjustable Clips are push mounting into a panel and then the adjustable clip is versatile to accept an array of cable sizes
"Cable Clip, Wire Saddle Natural Arrowhead, Cupped 0.118"" ~ 0.335"" (3.00mm ~ 8.51mm)"
CABLE CLAMP, NATURAL, NYLON 6.6, 18.4MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:8.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.4mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WAC1-01 | RPC5363-ND | 66AJ4750 |
| Product Name | Cable Clamps - Plug In/Adhesive Mount, Adjustable | Cable Supports and Fasteners | Cable Clamp, Natural, Nylon 6.6, 18.4Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |