Essentra Components Cable Supports and Fasteners WSLC-2-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.236"" L x 0.157"" H (5.99mm x 3.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.236"" L x 0.157"" H (5.99mm x 3.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6258-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6258-ND
Cable Supports and Fasteners RPC6258-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.236"" L x 0.157"" H (5.99mm x 3.99mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.236"" L x 0.157"" H (5.99mm x 3.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 12Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4928 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 12Mm; Cable Clamp / Clip Type Essentra Components
66AJ4928
Cable Clamp, Nylon 6.6, Natural, 12Mm; Cable Clamp / Clip Type Essentra Components 66AJ4928
CABLE CLAMP, NYLON 6.6, NATURAL, 12MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12mm; External Width:4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 12MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6258-ND 66AJ4928
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 12Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 233584 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.394 inch (10 mm)
Material Pe
View Details