Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STCV-1

Description
Win Source Part Number: 1364043-STCV-1 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 47 pct. Type: Clip, Spring MSL Level: 1 (Unlimited) Mfr: Essentra Components Series: Alliance Plastics Package: Bulk Product Status: Active Features: Protective Coating Base Product Number: STCV Mounting Type: Fastener HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Material: Stainless Steel (SS) Screw Size: #6 (M3) Length: 1.610" (40.89mm) Width: 0.310" (7.87mm) Opening Size: 0.090" (2.29mm) Panel Hole Size: 0.156" (3.96mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364043-STCV-1 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 47 pct. Type: Clip, Spring MSL Level: 1 (Unlimited) Mfr: Essentra Components Series: Alliance Plastics Package: Bulk Product Status: Active Features: Protective Coating Base Product Number: STCV Mounting Type: Fastener HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Material: Stainless Steel (SS) Screw Size: #6 (M3) Length: 1.610" (40.89mm) Width: 0.310" (7.87mm) Opening Size: 0.090" (2.29mm) Panel Hole Size: 0.156" (3.96mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Supports and Fasteners - STCV-1 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
STCV-1
Cables, Wires - Management - Cable Supports and Fasteners STCV-1
Win Source Part Number: 1364043-STCV-1 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 47 pct. Type: Clip, Spring MSL Level: 1 (Unlimited) Mfr: Essentra Components Series: Alliance Plastics Package: Bulk Product Status: Active Features: Protective Coating Base Product Number: STCV Mounting Type: Fastener HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Material: Stainless Steel (SS) Screw Size: #6 (M3) Length: 1.610" (40.89mm) Width: 0.310" (7.87mm) Opening Size: 0.090" (2.29mm) Panel Hole Size: 0.156" (3.96mm)

Win Source Part Number: 1364043-STCV-1
Category: Cables, Wires - Management - Cable Supports and Fasteners
Fake Threat In the Open Market: 47 pct.
Type: Clip, Spring
MSL Level: 1 (Unlimited)
Mfr: Essentra Components
Series: Alliance Plastics
Package: Bulk
Product Status: Active
Features: Protective Coating
Base Product Number: STCV
Mounting Type: Fastener
HTSUS: 3926.90.9985
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Material: Stainless Steel (SS)
Screw Size: #6 (M3)
Length: 1.610" (40.89mm)
Width: 0.310" (7.87mm)
Opening Size: 0.090" (2.29mm)
Panel Hole Size: 0.156" (3.96mm)

Buy Now Datasheet
Cable Supports and Fasteners - RPC1273-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1273-ND
Cable Supports and Fasteners RPC1273-ND
"Cable Clip, Spring Black Fastener 0.090"" (2.29mm)"

"Cable Clip, Spring Black Fastener 0.090"" (2.29mm)"

Buy Now Datasheet
Cable Clamp, Black, Ss, 40.9Mm; Cable Clamp / Clip Type Essentra Components - 86AH1047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Black, Ss, 40.9Mm; Cable Clamp / Clip Type Essentra Components
86AH1047
Cable Clamp, Black, Ss, 40.9Mm; Cable Clamp / Clip Type Essentra Components 86AH1047
CABLE CLAMP, BLACK, SS, 40.9MM; Cable Clamp / Clip Type:Screw Mount Spring Clip; Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Black; External Length:40.9mm; External Width:7.9mm RoHS Compliant: Yes

CABLE CLAMP, BLACK, SS, 40.9MM; Cable Clamp / Clip Type:Screw Mount Spring Clip; Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Black; External Length:40.9mm; External Width:7.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number STCV-1 RPC1273-ND 86AH1047
Product Name Cables, Wires - Management - Cable Supports and Fasteners Cable Supports and Fasteners Cable Clamp, Black, Ss, 40.9Mm; Cable Clamp / Clip Type Essentra Components
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers