Essentra Components Cable Supports and Fasteners WS-A-3-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC2159-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2159-ND
Cable Supports and Fasteners RPC2159-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.740"" H (11.13mm x 18.80mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4882 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4882
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4882
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:27.2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:27.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC2159-ND 66AJ4882
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102539 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14 mm)
Material Polyethylene
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details