Essentra Components Cable Supports and Fasteners WSLTB-03A-19A

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.433"" L x 0.500"" H (11.00mm x 12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.433"" L x 0.500"" H (11.00mm x 12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5443-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5443-ND
Cable Supports and Fasteners RPC5443-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.433"" L x 0.500"" H (11.00mm x 12.70mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.433"" L x 0.500"" H (11.00mm x 12.70mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4956 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components
66AJ4956
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components 66AJ4956
CABLE CLAMP, NYLON 6.6, NATURAL, 19MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:12mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 19MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5443-ND 66AJ4956
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2691904 - RS Components, Ltd.
Specs
Diameter 0.250 inch (6.35 mm)
Material Polyamide 66
View Details