Essentra Components Cable Supports and Fasteners WS-SE-A-1-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.400"" L x 0.220"" H (10.16mm x 5.59mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.400"" L x 0.220"" H (10.16mm x 5.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1467-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1467-ND
Cable Supports and Fasteners RPC1467-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.400"" L x 0.220"" H (10.16mm x 5.59mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.400"" L x 0.220"" H (10.16mm x 5.59mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components - 86AH1252 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components
86AH1252
Cable Clamp, Nylon 6.6, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components 86AH1252
CABLE CLAMP, NYLON 6.6, NATURAL, 10.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.2mm; Height:10.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 10.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.2mm; Height:10.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1467-ND 86AH1252
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 10.2Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details